TE Connectivity CPF0603B1K1E
TE Connectivity CPF0603B1K1E
TE Connectivity CPF0603B1K1E
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES 1.1 KOHM 0.1% 1/16W 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6662042 | 6662042P | CPF0603B1K1E-ND | CPF0603B1K1E |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1100 ohms | |||
| Power Rating | 0.0630 watts | 0.0630 watts | 16 watts |