TE Connectivity Chip Resistor - Surface Mount CPF0603B1K18E1

Description
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1K18E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K18E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K18E1TR-ND
1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K18E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K18E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K18E1DKR-ND
RES SMD 1.18KOHM 0.1% 1/16W 0603

RES SMD 1.18KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K18E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K18E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K18E1CT-ND
RES SMD 1.18KOHM 0.1% 1/16W 0603

RES SMD 1.18KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6451
Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6451
Surface Mount Thin Film Resistor, CPF Series, 1.18 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.18 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC0959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC0959
Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC0959
RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K18E1
Chip Resistor - Surface Mount CPF0603B1K18E1
RES SMD 1.18KOHM 0.1% 1/16W 0603

RES SMD 1.18KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B1K18E1TR-ND 95W6451 57AC0959 CPF0603B1K18E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.18 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 1K18, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details