TE Connectivity Chip Resistor - Surface Mount CPF0603B1K0E1

Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102332DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102332DKR-ND
Chip Resistor - Surface Mount A102332DKR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102332TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102332TR-ND
Chip Resistor - Surface Mount A102332TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102332CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102332CT-ND
Chip Resistor - Surface Mount A102332CT-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 20R0833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
20R0833
Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 20R0833
RES, THIN FILM, 1K, 0.1%, 0.063W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.063W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3900 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3900
Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3900
Surface Mount Thin Film Resistor, CPF Series, 1 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity - 28X2941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity
28X2941
Res, Thin Film, 1K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity 28X2941
RES, THIN FILM, 1K, 0.1%, 0.063W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.063W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1293
Res, 1K0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1293
RES, 1K0, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K0, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B1K0E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K0E1
Chip Resistor - Surface Mount CPF0603B1K0E1
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A102332DKR-ND 20R0833 80P3900 28X2941 06AC1293 CPF0603B1K0E1
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 1 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, Thin Film, 1K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity Res, 1K0, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details