TE Connectivity Chip Resistor - Surface Mount CPF0603B19K6E1

Description
RES SMD 19.6KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 19.6KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B19K6E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B19K6E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B19K6E1CT-ND
RES SMD 19.6KOHM 0.1% 1/16W 0603

RES SMD 19.6KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B19K6E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B19K6E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B19K6E1TR-ND
19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B19K6E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B19K6E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B19K6E1DKR-ND
RES SMD 19.6KOHM 0.1% 1/16W 0603

RES SMD 19.6KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1239159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239159
Surface Mount Resistors 1239159
TE Connectivity CPF0603B19K6E1

TE Connectivity CPF0603B19K6E1

Supplier's Site
Surface Mount Resistors - 1229046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229046
Surface Mount Resistors 1229046
TE Connectivity CPF0603B19K6E1

TE Connectivity CPF0603B19K6E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3695
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3695
Surface Mount Thin Film Resistor, CPF Series, 19.6 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 19.6 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 19K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1028
Res, 19K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1028
RES, 19K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.6kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.6kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6580 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6580
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6580
Surface Mount Thin Film Resistor, CPF Series, 19.6 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 19.6 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B19K6E1
Chip Resistor - Surface Mount CPF0603B19K6E1
RES SMD 19.6KOHM 0.1% 1/16W 0603

RES SMD 19.6KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B19K6E1CT-ND 1239159 23R3695 57AC1028 95W6580 CPF0603B19K6E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 19K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 19.6 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details