TE Connectivity Chip Resistor - Surface Mount CPF0603B18RE1

Description
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103053DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103053DKR-ND
Chip Resistor - Surface Mount A103053DKR-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103053TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103053TR-ND
Chip Resistor - Surface Mount A103053TR-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103053CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103053CT-ND
Chip Resistor - Surface Mount A103053CT-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 18R, 0.1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 12AC0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
12AC0179
Res, 18R, 0.1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 12AC0179
RES, 18R, 0.1%, 0.0625W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 18R, 0.1%, 0.0625W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 18R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3915
Res, Thin Film, 18R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3915
RES, THIN FILM, 18R, 0.1%, 0.063W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 18R, 0.1%, 0.063W, 0603; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B18RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B18RE1
Chip Resistor - Surface Mount CPF0603B18RE1
RES SMD 18 OHM 0.1% 1/16W 0603

RES SMD 18 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A103053DKR-ND 12AC0179 80P3915 CPF0603B18RE1
Product Name Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.0625W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Res, Thin Film, 18R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers