TE Connectivity Chip Resistor - Surface Mount CPF0603B18KE1

Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103052CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103052CT-ND
Chip Resistor - Surface Mount A103052CT-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103052TR-ND
Chip Resistor - Surface Mount A103052TR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103052DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103052DKR-ND
Chip Resistor - Surface Mount A103052DKR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B18KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B18KE1
Chip Resistor - Surface Mount CPF0603B18KE1
RES SMD 18K OHM 0.1% 1/16W 0603

RES SMD 18K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, 18K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3914
Res, Thin Film, 18K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3914
RES, THIN FILM, 18K, 0.1%, 0.063W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 18K, 0.1%, 0.063W, 0603; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A103052CT-ND CPF0603B18KE1 80P3914
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 18K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details