The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 18.7 kΩ, is designed for precision applications requiring high stability. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for circuits where accuracy is critical. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift in resistance with temperature changes. The CPF series is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. Its compact size and precise specifications make it a reliable choice for engineers seeking high-performance resistors.
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 18.7KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 18.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 18K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B18K7E1-ND | CPF0603B18K7E1 | 95W6571 | 06AC1319 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 18.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 18K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |