TE Connectivity Chip Resistor - Surface Mount CPF0603B180RD1

Description
RES SMD 180 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 180 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B180RD1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B180RD1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B180RD1CT-ND
RES SMD 180 OHM 0.1% 1/16W 0603

RES SMD 180 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B180RD1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B180RD1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B180RD1TR-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B180RD1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B180RD1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B180RD1DKR-ND
RES SMD 180 OHM 0.1% 1/16W 0603

RES SMD 180 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, 180 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Amp Te Connectivity - 28T0492 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, 180 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Amp Te Connectivity
28T0492
Surface Mount Thin Film Resistor, 180 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Amp Te Connectivity 28T0492
Surface Mount Thin Film Resistor, 180 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, 180 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B180RD1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B180RD1
Chip Resistor - Surface Mount CPF0603B180RD1
RES SMD 180 OHM 0.1% 1/16W 0603

RES SMD 180 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0603B180RD1CT-ND 28T0492 CPF0603B180RD1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, 180 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Amp Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers