TE Connectivity Chip Resistor - Surface Mount CPF0603B180KE1

Description
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103050DKR-ND
Chip Resistor - Surface Mount A103050DKR-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103050TR-ND
Chip Resistor - Surface Mount A103050TR-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103050CT-ND
Chip Resistor - Surface Mount A103050CT-ND
180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 180K, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity - 84Y4304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 180K, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity
84Y4304
Res, Thin Film, 180K, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity 84Y4304
RES, THIN FILM, 180K, 0.1%, 50V, 0603; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 180K, 0.1%, 50V, 0603; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 180 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R7343 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 180 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R7343
Surface Mount Thin Film Resistor, Cpf Series, 180 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R7343
Surface Mount Thin Film Resistor, CPF Series, 180 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 180 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103050DKR-ND 84Y4304 21R7343
Product Name Chip Resistor - Surface Mount Res, Thin Film, 180K, 0.1%, 50V, 0603; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 180 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details