TE Connectivity 50V Resistor CPF0603B17K4E1

Description
Thin Film Resistor, 17.4kR, 0.1%, 50V, 0603 SM Product overview: CPF0603B17K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B17K4E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 17.4kR, 0.1%, 50V, 0603 SM Product overview: CPF0603B17K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B17K4E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V Resistor - 52-CPF0603B17K4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
52-CPF0603B17K4E1
50V Resistor 52-CPF0603B17K4E1
Thin Film Resistor, 17.4kR, 0.1%, 50V, 0603 SM Product overview: CPF0603B17K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B17K4E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 17.4kR, 0.1%, 50V, 0603 SM Product overview: CPF0603B17K4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B17K4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B17K4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B17K4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B17K4E1DKR-ND
RES SMD 17.4KOHM 0.1% 1/16W 0603

RES SMD 17.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B17K4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B17K4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B17K4E1TR-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B17K4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B17K4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B17K4E1CT-ND
RES SMD 17.4KOHM 0.1% 1/16W 0603

RES SMD 17.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
983737-CPF0603B17K4E1
Resistors - Chip Resistor - Surface Mount 983737-CPF0603B17K4E1
Win Source Part Number: 983737-CPF0603B17K4E 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 17.4 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 6-1879224-8,6-187922 4-8-ND

Win Source Part Number: 983737-CPF0603B17K4E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 17.4 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 6-1879224-8,6-1879224-8-ND

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6562
Surface Mount Thin Film Resistor, Cpf Series, 17.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6562
Surface Mount Thin Film Resistor, CPF Series, 17.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 17.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 50AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
50AC9192
Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 50AC9192
RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:17.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B17K4E1
Chip Resistor - Surface Mount CPF0603B17K4E1
RES SMD 17.4KOHM 0.1% 1/16W 0603

RES SMD 17.4KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0603B17K4E1 1712-CPF0603B17K4E1DKR-ND 983737-CPF0603B17K4E1 95W6562 50AC9192 CPF0603B17K4E1
Product Name 50V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 17.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 17K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Resistance Range 17400 ohms 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details