16.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 16.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 16.5 kohm, 63 mW, - 0.1%, 50 V
RES SMD 16.5KOHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B16K5E1-ND | 95W6548 | 23R0799 | CPF0603B16K5E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 16.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 16.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |