TE Connectivity Chip Resistor - Surface Mount CPF0603B16K2E1

Description
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B16K2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B16K2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B16K2E1TR-ND
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B16K2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B16K2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B16K2E1CT-ND
RES SMD 16.2KOHM 0.1% 1/16W 0603

RES SMD 16.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B16K2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B16K2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B16K2E1DKR-ND
RES SMD 16.2KOHM 0.1% 1/16W 0603

RES SMD 16.2KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B16K2E1
Chip Resistor - Surface Mount CPF0603B16K2E1
RES SMD 16.2KOHM 0.1% 1/16W 0603

RES SMD 16.2KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6547
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6547
Surface Mount Thin Film Resistor, CPF Series, 16.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 16.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R0798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R0798
Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R0798
Surface Mount Thin Film Resistor, CPF Series, 16.2 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 16.2 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 27AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
27AC1925
Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 27AC1925
RES, 16K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B16K2E1TR-ND CPF0603B16K2E1 95W6547 23R0798 27AC1925
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 16.2 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 16K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers