TE Connectivity Chip Resistor - Surface Mount CPF0603B15RE1

Description
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103045CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103045CT-ND
Chip Resistor - Surface Mount A103045CT-ND
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103045TR-ND
Chip Resistor - Surface Mount A103045TR-ND
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103045DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103045DKR-ND
Chip Resistor - Surface Mount A103045DKR-ND
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B15RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B15RE1
Chip Resistor - Surface Mount CPF0603B15RE1
RES SMD 15 OHM 0.1% 1/16W 0603

RES SMD 15 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3912
Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3912
RES, THIN FILM, 15R, 0.1%, 0.063W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 15R, 0.1%, 0.063W, 0603; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 15R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R6238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R6238
Res, 15R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R6238
RES, 15R, 0.1%, 0.063W, 0805, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 15R, 0.1%, 0.063W, 0805, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9267
Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9267
RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 15R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A103045CT-ND CPF0603B15RE1 80P3912 23R6238 46AK9267
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 15R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Res, 15R, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 15R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details