TE Connectivity Chip Resistor - Surface Mount CPF0603B15R4E1

Description
15.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
15.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B15R4E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B15R4E1-ND
Chip Resistor - Surface Mount CPF0603B15R4E1-ND
15.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B15R4E1
Chip Resistor - Surface Mount CPF0603B15R4E1
RES SMD 15.4 OHM 0.1% 1/16W 0603

RES SMD 15.4 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6539
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6539
Surface Mount Thin Film Resistor, CPF Series, 15.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 15.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R7381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R7381
Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R7381
Surface Mount Thin Film Resistor, CPF Series, 15.4 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 15.4 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B15R4E1-ND CPF0603B15R4E1 95W6539 23R7381
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 15.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details