TE Connectivity Chip Resistor - Surface Mount CPF0603B158KE1

Description
RES SMD 158K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 158K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B158KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B158KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B158KE1CT-ND
RES SMD 158K OHM 0.1% 1/16W 0603

RES SMD 158K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B158KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B158KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B158KE1DKR-ND
RES SMD 158K OHM 0.1% 1/16W 0603

RES SMD 158K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B158KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B158KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B158KE1TR-ND
158 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

158 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6544
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6544
Surface Mount Thin Film Resistor, CPF Series, 158 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 158 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R7788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R7788
Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R7788
Surface Mount Thin Film Resistor, CPF Series, 158 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 158 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 158K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3751
Res, 158K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3751
RES, 158K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:158kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 158K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:158kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B158KE1
Chip Resistor - Surface Mount CPF0603B158KE1
RES SMD 158K OHM 0.1% 1/16W 0603

RES SMD 158K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B158KE1CT-ND 95W6544 22R7788 29AH3751 CPF0603B158KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 158 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 158K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details