TE Connectivity Chip Resistor - Surface Mount CPF0603B154RE1

Description
154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B154RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B154RE1-ND
Chip Resistor - Surface Mount CPF0603B154RE1-ND
154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229006
Surface Mount Resistors 1229006
TE Connectivity CPF0603B154RE1

TE Connectivity CPF0603B154RE1

Supplier's Site
Surface Mount Resistors - 1239119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239119
Surface Mount Resistors 1239119
TE Connectivity CPF0603B154RE1

TE Connectivity CPF0603B154RE1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6543
Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6543
Surface Mount Thin Film Resistor, CPF Series, 154 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 154 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1009
Res, 154R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1009
RES, 154R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:154ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 154R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:154ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B154RE1
Chip Resistor - Surface Mount CPF0603B154RE1
RES SMD 154 OHM 0.1% 1/16W 0603

RES SMD 154 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B154RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B154RE1
Chip Resistor - Surface Mount CPF0603B154RE1
RES SMD 154 OHM 0.1% 1/16W 0603

RES SMD 154 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CPF0603B154RE1-ND 1229006 95W6543 57AC1009 CPF0603B154RE1 CPF0603B154RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 154 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 154R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details