TE Connectivity Chip Resistor - Surface Mount CPF0603B150RE1

Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103044TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103044TR-ND
Chip Resistor - Surface Mount A103044TR-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103044DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103044DKR-ND
Chip Resistor - Surface Mount A103044DKR-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103044CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103044CT-ND
Chip Resistor - Surface Mount A103044CT-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity - 80P3913 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity
80P3913
Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity 80P3913
Surface Mount Chip Resistor, Thin Film, CPF Series, 150 ohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 150 ohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Supplier's Site
Res, 150R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1316
Res, 150R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1316
RES, 150R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 150R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103044TR-ND 80P3913 06AC1316
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 150 Ohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity Res, 150R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details