TE Connectivity Surface Mount Resistors CPF0603B147KE1

Description
TE Connectivity CPF0603B147KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B147KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239110
Surface Mount Resistors 1239110
TE Connectivity CPF0603B147KE1

TE Connectivity CPF0603B147KE1

Supplier's Site
Surface Mount Resistors - 1228997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228997
Surface Mount Resistors 1228997
TE Connectivity CPF0603B147KE1

TE Connectivity CPF0603B147KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B147KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B147KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B147KE1CT-ND
RES SMD 147K OHM 0.1% 1/16W 0603

RES SMD 147K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B147KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B147KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B147KE1DKR-ND
RES SMD 147K OHM 0.1% 1/16W 0603

RES SMD 147K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B147KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B147KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B147KE1TR-ND
147 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 147K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1313
Res, 147K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1313
RES, 147K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:147kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 147K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:147kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 147 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6535 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 147 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6535
Surface Mount Thin Film Resistor, Cpf Series, 147 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6535
Surface Mount Thin Film Resistor, CPF Series, 147 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 147 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B147KE1
Chip Resistor - Surface Mount CPF0603B147KE1
RES SMD 147K OHM 0.1% 1/16W 0603

RES SMD 147K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1239110 1712-CPF0603B147KE1CT-ND 06AC1313 95W6535 CPF0603B147KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 147 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details