TE Connectivity Chip Resistor - Surface Mount CPF0603B137KE1

Description
RES SMD 137K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 137K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B137KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B137KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B137KE1CT-ND
RES SMD 137K OHM 0.1% 1/16W 0603

RES SMD 137K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B137KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B137KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B137KE1TR-ND
137 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B137KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B137KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B137KE1DKR-ND
RES SMD 137K OHM 0.1% 1/16W 0603

RES SMD 137K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC0999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC0999
Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC0999
RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 137K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 137 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 137 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6524
Surface Mount Thin Film Resistor, Cpf Series, 137 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6524
Surface Mount Thin Film Resistor, CPF Series, 137 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 137 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B137KE1
Chip Resistor - Surface Mount CPF0603B137KE1
RES SMD 137K OHM 0.1% 1/16W 0603

RES SMD 137K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B137KE1CT-ND 57AC0999 95W6524 CPF0603B137KE1
Product Name Chip Resistor - Surface Mount Res, 137K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 137 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details