TE Connectivity Surface Mount Resistors CPF0603B12K4E1

Description
TE Connectivity CPF0603B12K4E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B12K4E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239091
Surface Mount Resistors 1239091
TE Connectivity CPF0603B12K4E1

TE Connectivity CPF0603B12K4E1

Supplier's Site
Surface Mount Resistors - 1228978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228978
Surface Mount Resistors 1228978
TE Connectivity CPF0603B12K4E1

TE Connectivity CPF0603B12K4E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B12K4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B12K4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B12K4E1DKR-ND
RES SMD 12.4KOHM 0.1% 1/16W 0603

RES SMD 12.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B12K4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B12K4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B12K4E1CT-ND
RES SMD 12.4KOHM 0.1% 1/16W 0603

RES SMD 12.4KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B12K4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B12K4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B12K4E1TR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B12K4E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B12K4E1
Resistors - Chip Resistor - Surface Mount CPF0603B12K4E1
RES SMD 12.4KOHM 0.1% 1/16W 0603

RES SMD 12.4KOHM 0.1% 1/16W 0603

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B12K4E1
Chip Resistor - Surface Mount CPF0603B12K4E1
RES SMD 12.4KOHM 0.1% 1/16W 0603

RES SMD 12.4KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6502
Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6502
Surface Mount Thin Film Resistor, CPF Series, 12.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 12.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1306
Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1306
RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1239091 1712-CPF0603B12K4E1DKR-ND CPF0603B12K4E1 CPF0603B12K4E1 95W6502 06AC1306
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 12.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 12K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details