The Surface Mount Thin Film Resistor, CPF Series, features a resistance value of 127 Ohms and a power rating of 63 mW. It offers a tolerance of 0.1% and a maximum operating voltage of 50 V. This component is designed in a 0603 (1608 metric) package and is compliant with RoHS standards. The resistor is suitable for applications requiring high precision and stability, with a temperature coefficient of resistance (TCR) down to 15 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C and has an insulation resistance greater than 1000 M,Ѷ. This product is ideal for use in communications, industrial controls, instrumentation, and medical applications.
127 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 127 OHM 0.1% 1/16W 0603
RES, 127R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:127ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 127 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]
Surface Mount Thin Film Resistor, CPF Series, 127 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B127RE1-ND | CPF0603B127RE1 | 57AC0993 | 23R3679 | 95W6513 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 127R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 127 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 127 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 127 ohms | 127 ohms | 127 ohms |