TE Connectivity Chip Resistor - Surface Mount CPF0603B121KE1

Description
RES SMD 121K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 121K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B121KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B121KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B121KE1DKR-ND
RES SMD 121K OHM 0.1% 1/16W 0603

RES SMD 121K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B121KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B121KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B121KE1TR-ND
121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B121KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B121KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B121KE1CT-ND
RES SMD 121K OHM 0.1% 1/16W 0603

RES SMD 121K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 121 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 121 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6508
Surface Mount Thin Film Resistor, Cpf Series, 121 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6508
Surface Mount Thin Film Resistor, CPF Series, 121 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 121 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC0989
Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC0989
RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 121K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B121KE1
Chip Resistor - Surface Mount CPF0603B121KE1
RES SMD 121K OHM 0.1% 1/16W 0603

RES SMD 121K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B121KE1DKR-ND 95W6508 57AC0989 CPF0603B121KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 121 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 121K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details