TE Connectivity Chip Resistor - Surface Mount CPF0603B120RE1

Description
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103036CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103036CT-ND
Chip Resistor - Surface Mount A103036CT-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103036DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103036DKR-ND
Chip Resistor - Surface Mount A103036DKR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103036TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103036TR-ND
Chip Resistor - Surface Mount A103036TR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 120R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3910 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3910
Res, Thin Film, 120R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3910
RES, THIN FILM, 120R, 0.1%, 0.063W, 0603; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 120R, 0.1%, 0.063W, 0603; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R0661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R0661
Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R0661
RES, 120R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 120R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103036CT-ND 80P3910 22R0661
Product Name Chip Resistor - Surface Mount Res, Thin Film, 120R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Res, 120R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details