TE Connectivity Surface Mount Resistors CPF0603B11R5E1

Description
TE Connectivity CPF0603B11R5E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B11R5E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239082
Surface Mount Resistors 1239082
TE Connectivity CPF0603B11R5E1

TE Connectivity CPF0603B11R5E1

Supplier's Site
Surface Mount Resistors - 1228969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228969
Surface Mount Resistors 1228969
TE Connectivity CPF0603B11R5E1

TE Connectivity CPF0603B11R5E1

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B11R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B11R5E1-ND
Chip Resistor - Surface Mount CPF0603B11R5E1-ND
11.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

11.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 11R5, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 84Y4303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11R5, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
84Y4303
Res, Thin Film, 11R5, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 84Y4303
RES, THIN FILM, 11R5, 0.1%, 0.063W, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 11R5, 0.1%, 0.063W, 0603; Resistance:11.5ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B11R5E1
Chip Resistor - Surface Mount CPF0603B11R5E1
RES SMD 11.5 OHM 0.1% 1/16W 0603

RES SMD 11.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1239082 CPF0603B11R5E1-ND 84Y4303 CPF0603B11R5E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 11R5, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573146 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details