TE Connectivity Chip Resistor - Surface Mount CPF0603B115KE1

Description
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B115KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B115KE1-ND
Chip Resistor - Surface Mount CPF0603B115KE1-ND
115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6497 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6497
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6497
Surface Mount Thin Film Resistor, CPF Series, 115 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 115 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R4136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R4136
Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R4136
Surface Mount Thin Film Resistor, CPF Series, 115 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 115 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 115K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 33AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
33AC0525
Res, 115K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 33AC0525
RES, 115K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 115K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B115KE1
Chip Resistor - Surface Mount CPF0603B115KE1
RES SMD 115K OHM 0.1% 1/16W 0603

RES SMD 115K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B115KE1-ND 95W6497 22R4136 33AC0525 CPF0603B115KE1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 115 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 115K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details