TE Connectivity Chip Resistor - Surface Mount CPF0603B110KE1

Description
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103031CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103031CT-ND
Chip Resistor - Surface Mount A103031CT-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103031DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103031DKR-ND
Chip Resistor - Surface Mount A103031DKR-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103031TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103031TR-ND
Chip Resistor - Surface Mount A103031TR-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B110KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B110KE1
Chip Resistor - Surface Mount CPF0603B110KE1
RES SMD 110K OHM 0.1% 1/16W 0603

RES SMD 110K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 110 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 110 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6493
Surface Mount Thin Film Resistor, Cpf Series, 110 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6493
Surface Mount Thin Film Resistor, CPF Series, 110 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 110 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3745
Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3745
RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9265
Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9265
RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R6463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R6463
Res, 110K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R6463
RES, 110K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 110K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0603B110KE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B110KE1
Resistors - Chip Resistor - Surface Mount CPF0603B110KE1
RES SMD 110K OHM 0.1% 1/16W 0603

RES SMD 110K OHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103031CT-ND CPF0603B110KE1 95W6493 29AH3745 46AK9265 23R6463 CPF0603B110KE1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 110 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 110K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Res, 110K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 110K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0402; 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers