TE Connectivity Surface Mount Resistors CPF0603B10RE

Description
TE Connectivity CPF0603B10RE
Request a Quote Datasheet
Description
TE Connectivity CPF0603B10RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6661872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661872
Surface Mount Resistors 6661872
TE Connectivity CPF0603B10RE

TE Connectivity CPF0603B10RE

Supplier's Site
Surface Mount Resistors - 6661872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661872P
Surface Mount Resistors 6661872P
TE Connectivity CPF0603B10RE

TE Connectivity CPF0603B10RE

Supplier's Site
Surface Mount Resistors - 1640343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640343
Surface Mount Resistors 1640343
TE Connectivity CPF0603B10RE

TE Connectivity CPF0603B10RE

Supplier's Site
Chip Resistor - Surface Mount - A119908DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119908DKR-ND
Chip Resistor - Surface Mount A119908DKR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119908CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119908CT-ND
Chip Resistor - Surface Mount A119908CT-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119908TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119908TR-ND
Chip Resistor - Surface Mount A119908TR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0929
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0929
RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9261
Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9261
RES, 10R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R0374
Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R0374
RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6661872 6661872P A119908DKR-ND 01AH0929 46AK9261 22R0374
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 10R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 10R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0402; 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details