TE Connectivity Chip Resistor - Surface Mount CPF0603B10R5E1

Description
10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B10R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B10R5E1-ND
Chip Resistor - Surface Mount CPF0603B10R5E1-ND
10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10R5E1
Chip Resistor - Surface Mount CPF0603B10R5E1
RES SMD 10.5 OHM 0.1% 1/16W 0603

RES SMD 10.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6477
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6477
Surface Mount Thin Film Resistor, CPF Series, 10.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 10.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R5897 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R5897
Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R5897
Surface Mount Thin Film Resistor, CPF Series, 10.5 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 10.5 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B10R5E1-ND CPF0603B10R5E1 95W6477 23R5897
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 10.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details