TE Connectivity Chip Resistor - Surface Mount CPF0603B10R2E1

Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B10R2E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B10R2E1-ND
Chip Resistor - Surface Mount CPF0603B10R2E1-ND
10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10R2E1
Chip Resistor - Surface Mount CPF0603B10R2E1
RES SMD 10.2 OHM 0.1% 1/16W 0603

RES SMD 10.2 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3671 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3671
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3671
Surface Mount Thin Film Resistor, CPF Series, 10.2 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 10.2 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6476
Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6476
Surface Mount Thin Film Resistor, CPF Series, 10.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 10.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B10R2E1-ND CPF0603B10R2E1 23R3671 95W6476
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 10.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers