TE Connectivity Resistors Chip Resistor - Surface Mount CPF0603B10KE1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Series: CPF, Neohm Product Status: Active Tolerance: ±0.1% Power (Watts): 0.063W, 1/16W Composition: Thin Film Temperature Coefficient: ±25ppm/°C Operating Temperature: -55°C ~ 155°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Series: CPF, Neohm Product Status: Active Tolerance: ±0.1% Power (Watts): 0.063W, 1/16W Composition: Thin Film Temperature Coefficient: ±25ppm/°C Operating Temperature: -55°C ~ 155°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Series: CPF, Neohm Product Status: Active Tolerance: ±0.1% Power (Watts): 0.063W, 1/16W Composition: Thin Film Temperature Coefficient: ±25ppm/°C Operating Temperature: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Connectivity Passive Product
Category: Resistors Chip Resistor - Surface Mount
Series: CPF, Neohm
Product Status: Active
Tolerance: ±0.1%
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Temperature Coefficient: ±25ppm/°C
Operating Temperature: -55°C ~ 155°C

Buy Now Datasheet
Chip Resistor - Surface Mount - A102331CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102331CT-ND
Chip Resistor - Surface Mount A102331CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102331DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102331DKR-ND
Chip Resistor - Surface Mount A102331DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102331TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102331TR-ND
Chip Resistor - Surface Mount A102331TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
50V Resistor - 52-CPF0603B10KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Resistor
52-CPF0603B10KE1
50V Resistor 52-CPF0603B10KE1
Thin Film Resistor, 10kR, 0.1%, 50V, 0603 SMT Product overview: CPF0603B10KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B10KE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 10kR, 0.1%, 50V, 0603 SMT Product overview: CPF0603B10KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B10KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B10KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10KE1
Chip Resistor - Surface Mount CPF0603B10KE1
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B10KE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B10KE1
Resistors - Chip Resistor - Surface Mount CPF0603B10KE1
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 20R0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
20R0837
Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 20R0837
RES, THIN FILM, 10K, 0.1%, 0.063W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.063W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1298
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1298
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 10 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3904 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3904
Surface Mount Thin Film Resistor, Cpf Series, 10 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3904
Surface Mount Thin Film Resistor, CPF Series, 10 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 10 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity - 28X2942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity
28X2942
Res, Thin Film, 10K, 0.1%, 0.063W, 0603, Reel; Resistance Neohm Te Connectivity 28X2942
RES, THIN FILM, 10K, 0.1%, 0.063W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.063W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number A102331CT-ND 52-CPF0603B10KE1 CPF0603B10KE1 CPF0603B10KE1 20R0837 06AC1298 80P3904
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount 50V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 10 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details