TE Connectivity Surface Mount Resistors CPF0603B10KE

Description
TE Connectivity CPF0603B10KE
Request a Quote Datasheet
Description
TE Connectivity CPF0603B10KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662112
Surface Mount Resistors 6662112
TE Connectivity CPF0603B10KE

TE Connectivity CPF0603B10KE

Supplier's Site
Surface Mount Resistors - 6662112P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662112P
Surface Mount Resistors 6662112P
TE Connectivity CPF0603B10KE

TE Connectivity CPF0603B10KE

Supplier's Site
Surface Mount Resistors - 1648723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648723
Surface Mount Resistors 1648723
TE Connectivity CPF0603B10KE

TE Connectivity CPF0603B10KE

Supplier's Site
Chip Resistor - Surface Mount - A119886TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119886TR-ND
Chip Resistor - Surface Mount A119886TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119886DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119886DKR-ND
Chip Resistor - Surface Mount A119886DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119886CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119886CT-ND
Chip Resistor - Surface Mount A119886CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0194
Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0194
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf0603 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity - 52AK7703 - Newark, An Avnet Company
Chicago, IL, United States
Cpf0603 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity
52AK7703
Cpf0603 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity 52AK7703
CPF0603 10K 0.1 25PPM ROHS COMPLIANT: YES

CPF0603 10K 0.1 25PPM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cpf0603 10K 0.1% 25Ppm Neohm Te Connectivity - 20R0836 - Newark, An Avnet Company
Chicago, IL, United States
Cpf0603 10K 0.1% 25Ppm Neohm Te Connectivity
20R0836
Cpf0603 10K 0.1% 25Ppm Neohm Te Connectivity 20R0836
CPF0603 10K 0.1% 25PPM

CPF0603 10K 0.1% 25PPM

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B10KE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B10KE
Chip Resistor - Surface Mount CPF0603B10KE
RES SMD 10K OHM 0.1% 1/16W 0603

RES SMD 10K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6662112 6662112P A119886TR-ND 01AH0194 52AK7703 20R0836 CPF0603B10KE
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf0603 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity Cpf0603 10K 0.1% 25Ppm Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers