0603 Thin Film Resistor, 10.5kR, 0.1%, 50V, 63mW, SMT Product overview: CPF0603B10K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B10K5E1 can be used for catalog matching and distributor lookup.
10.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 10.5KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 10.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 10K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0603B10K5E1 | CPF0603B10K5E1-ND | CPF0603B10K5E1 | 95W6474 | 57AC0970 |
| Product Name | 50V 63mW Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 10.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 10K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Resistance Range | 10500 ohms | 10500 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 50 volts | 50 volts | |||
| Operating AC Voltage | 50 volts | 50 volts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |