TE Connectivity Chip Resistor - Surface Mount CPF0603B105RE1

Description
RES SMD 105 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 105 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B105RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B105RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B105RE1CT-ND
RES SMD 105 OHM 0.1% 1/16W 0603

RES SMD 105 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B105RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B105RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B105RE1TR-ND
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B105RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B105RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B105RE1DKR-ND
RES SMD 105 OHM 0.1% 1/16W 0603

RES SMD 105 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B105RE1
Chip Resistor - Surface Mount CPF0603B105RE1
RES SMD 105 OHM 0.1% 1/16W 0603

RES SMD 105 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6482
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6482
Surface Mount Thin Film Resistor, CPF Series, 105 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 105 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 23R3672 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
23R3672
Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 23R3672
Surface Mount Thin Film Resistor, CPF Series, 105 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 105 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3743
Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3743
RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 105R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B105RE1CT-ND CPF0603B105RE1 95W6482 23R3672 29AH3743
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 105 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity Res, 105R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers