TE Connectivity Surface Mount Resistors CPF0603B102KE1

Description
TE Connectivity CPF0603B102KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B102KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1226474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226474
Surface Mount Resistors 1226474
TE Connectivity CPF0603B102KE1

TE Connectivity CPF0603B102KE1

Supplier's Site
Surface Mount Resistors - 1240803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1240803
Surface Mount Resistors 1240803
TE Connectivity CPF0603B102KE1

TE Connectivity CPF0603B102KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B102KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B102KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B102KE1CT-ND
RES SMD 102K OHM 0.1% 1/16W 0603

RES SMD 102K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B102KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B102KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B102KE1DKR-ND
RES SMD 102K OHM 0.1% 1/16W 0603

RES SMD 102K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B102KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B102KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B102KE1TR-ND
102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6479 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6479
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6479
Surface Mount Thin Film Resistor, CPF Series, 102 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 102 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R2068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R2068
Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R2068
Surface Mount Thin Film Resistor, CPF Series, 102 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 102 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3742
Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3742
RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 102K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B102KE1
Chip Resistor - Surface Mount CPF0603B102KE1
RES SMD 102K OHM 0.1% 1/16W 0603

RES SMD 102K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1226474 1712-CPF0603B102KE1CT-ND 95W6479 22R2068 29AH3742 CPF0603B102KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 102 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 102K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers