TE Connectivity Surface Mount Resistors CPF0603B100RE1

Description
TE Connectivity CPF0603B100RE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B100RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1240802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1240802
Surface Mount Resistors 1240802
TE Connectivity CPF0603B100RE1

TE Connectivity CPF0603B100RE1

Supplier's Site
Surface Mount Resistors - 1226473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226473
Surface Mount Resistors 1226473
TE Connectivity CPF0603B100RE1

TE Connectivity CPF0603B100RE1

Supplier's Site
50V 63mW Resistor - 52-CPF0603B100RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 63mW Resistor
52-CPF0603B100RE1
50V 63mW Resistor 52-CPF0603B100RE1
0603 Thin Film Resistor, 100R, 0.1%, 50V, 63mW, SM Product overview: CPF0603B100RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B100RE1 can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 100R, 0.1%, 50V, 63mW, SM Product overview: CPF0603B100RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B100RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1224441-CPF0603B100RE1
Resistors - Chip Resistor - Surface Mount 1224441-CPF0603B100RE1
Win Source Part Number: 1224441-CPF0603B100R E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 1614881-3; 1614881-3.; CPF0603B100RE1.; CPF0603B100RE1..; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102330TR,A102330CT, 16148813,1614881-3-N D,A102330DKR,1614881 -3 Base Product Number: CPF0603

Win Source Part Number: 1224441-CPF0603B100RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 1614881-3; 1614881-3.; CPF0603B100RE1.; CPF0603B100RE1..;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102330TR,A102330CT,16148813,1614881-3-ND,A102330DKR,1614881-3
Base Product Number: CPF0603

Buy Now Datasheet
Chip Resistor - Surface Mount - A102330CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102330CT-ND
Chip Resistor - Surface Mount A102330CT-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102330DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102330DKR-ND
Chip Resistor - Surface Mount A102330DKR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102330TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102330TR-ND
Chip Resistor - Surface Mount A102330TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1303
Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1303
RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 100 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 100 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3907
Surface Mount Thin Film Resistor, Cpf Series, 100 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3907
Surface Mount Thin Film Resistor, CPF Series, 100 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 100 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity - 51AK2101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity
51AK2101
Res, 100R, 0.1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity 51AK2101
RES, 100R, 0.1%, 0.063W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.063W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B100RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B100RE1
Chip Resistor - Surface Mount CPF0603B100RE1
RES SMD 100 OHM 0.1% 1/16W 0603

RES SMD 100 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1240802 52-CPF0603B100RE1 1224441-CPF0603B100RE1 A102330CT-ND 06AC1303 80P3907 51AK2101 CPF0603B100RE1
Product Name Surface Mount Resistors 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 100 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity Res, 100R, 0.1%, 0.063W, Thin Film, 0603; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details