TE Connectivity Chip Resistor - Surface Mount CPF0603B100KE

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119912CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119912CT-ND
Chip Resistor - Surface Mount A119912CT-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119912TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119912TR-ND
Chip Resistor - Surface Mount A119912TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119912DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119912DKR-ND
Chip Resistor - Surface Mount A119912DKR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
50V 63mW Resistor - 52-CPF0603B100KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 63mW Resistor
52-CPF0603B100KE
50V 63mW Resistor 52-CPF0603B100KE
0603 Thin Film Resistor, 100kR, 0.1%, 50V, 63mW, SM Product overview: CPF0603B100KE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B100KE can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 100kR, 0.1%, 50V, 63mW, SM Product overview: CPF0603B100KE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B100KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6662190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662190
Surface Mount Resistors 6662190
TE Connectivity CPF0603B100KE

TE Connectivity CPF0603B100KE

Supplier's Site
Surface Mount Resistors - 6662190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662190P
Surface Mount Resistors 6662190P
TE Connectivity CPF0603B100KE

TE Connectivity CPF0603B100KE

Supplier's Site
Surface Mount Resistors - 1615649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1615649
Surface Mount Resistors 1615649
TE Connectivity CPF0603B100KE

TE Connectivity CPF0603B100KE

Supplier's Site
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1485
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1485
RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R9468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R9468
Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R9468
RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9263
Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9263
RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 100K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A119912CT-ND 52-CPF0603B100KE 6662190 6662190P 01AH1485 22R9468 46AK9263
Product Name Chip Resistor - Surface Mount 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 100K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 100K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details