TE Connectivity Chip Resistor - Surface Mount CPF0402B97R6E1

Description
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103024CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103024CT-ND
Chip Resistor - Surface Mount A103024CT-ND
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103024TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103024TR-ND
Chip Resistor - Surface Mount A103024TR-ND
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6443 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6443
Surface Mount Thin Film Resistor, Cpf Series, 97.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6443
Surface Mount Thin Film Resistor, CPF Series, 97.6 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 97.6 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0953
Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0953
RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 97R6, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:97.6ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103024CT-ND 95W6443 57AC0953
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 97.6 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 97R6, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details