TE Connectivity Chip Resistor - Surface Mount CPF0402B93R1E1

Description
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103018CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103018CT-ND
Chip Resistor - Surface Mount A103018CT-ND
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103018DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103018DKR-ND
Chip Resistor - Surface Mount A103018DKR-ND
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103018TR-ND
Chip Resistor - Surface Mount A103018TR-ND
93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R7677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R7677
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R7677
Surface Mount Thin Film Resistor, CPF Series, 93.1 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 93.1 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103018CT-ND 22R7677
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 93.1 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details