TE Connectivity Chip Resistor - Surface Mount CPF0402B93K1E1

Description
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103017TR-ND
Chip Resistor - Surface Mount A103017TR-ND
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103017DKR-ND
Chip Resistor - Surface Mount A103017DKR-ND
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103017CT-ND
Chip Resistor - Surface Mount A103017CT-ND
93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

93.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 93K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0950
Res, 93K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0950
RES, 93K1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:93.1kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6436 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6436
Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6436
Surface Mount Thin Film Resistor, CPF Series, 93.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 93.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103017TR-ND 57AC0950 95W6436
Product Name Chip Resistor - Surface Mount Res, 93K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 93.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers