TE Connectivity Chip Resistor - Surface Mount CPF0402B90K9E1

Description
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103011CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103011CT-ND
Chip Resistor - Surface Mount A103011CT-ND
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103011TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103011TR-ND
Chip Resistor - Surface Mount A103011TR-ND
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103011DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103011DKR-ND
Chip Resistor - Surface Mount A103011DKR-ND
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6430 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6430
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6430
Surface Mount Thin Film Resistor, CPF Series, 90.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 90.9 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1291
Res, 90K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1291
RES, 90K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:90.9kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103011CT-ND 95W6430 06AC1291
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 90K9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details