TE Connectivity Chip Resistor - Surface Mount CPF0402B8K87E1

Description
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103009TR-ND
Chip Resistor - Surface Mount A103009TR-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103009DKR-ND
Chip Resistor - Surface Mount A103009DKR-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103009CT-ND
Chip Resistor - Surface Mount A103009CT-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6409
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6409
Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103009TR-ND 95W6409
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details