TE Connectivity Chip Resistor - Surface Mount CPF0402B8K06E1

Description
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103004TR-ND
Chip Resistor - Surface Mount A103004TR-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103004CT-ND
Chip Resistor - Surface Mount A103004CT-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103004DKR-ND
Chip Resistor - Surface Mount A103004DKR-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 7015620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015620
Surface Mount Resistors 7015620
TE Connectivity CPF0402B8K06E1

TE Connectivity CPF0402B8K06E1

Supplier's Site
Surface Mount Resistors - 7015620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015620P
Surface Mount Resistors 7015620P
TE Connectivity CPF0402B8K06E1

TE Connectivity CPF0402B8K06E1

Supplier's Site
Surface Mount Resistors - 1641193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641193
Surface Mount Resistors 1641193
TE Connectivity CPF0402B8K06E1

TE Connectivity CPF0402B8K06E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6405
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6405
Surface Mount Thin Film Resistor, CPF Series, 8.06 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.06 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103004TR-ND 7015620 7015620P 95W6405
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details