TE Connectivity Chip Resistor - Surface Mount CPF0402B88K7E1

Description
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103002TR-ND
Chip Resistor - Surface Mount A103002TR-ND
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103002CT-ND
Chip Resistor - Surface Mount A103002CT-ND
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103002DKR-ND
Chip Resistor - Surface Mount A103002DKR-ND
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6422
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6422
Surface Mount Thin Film Resistor, CPF Series, 88.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 88.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0944
Res, 88K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0944
RES, 88K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:88.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103002TR-ND 95W6422 57AC0944
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 88K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details