TE Connectivity Chip Resistor - Surface Mount CPF0402B84K5E1

Description
84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102996TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102996TR-ND
Chip Resistor - Surface Mount A102996TR-ND
84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102996CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102996CT-ND
Chip Resistor - Surface Mount A102996CT-ND
84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102996DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102996DKR-ND
Chip Resistor - Surface Mount A102996DKR-ND
84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

84.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B84K5E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B84K5E1
Chip Resistor - Surface Mount CPF0402B84K5E1
RES SMD 84.5KOHM 0.1% 1/16W 0402

RES SMD 84.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6416 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6416
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6416
Surface Mount Thin Film Resistor, CPF Series, 84.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 84.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R9626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R9626
Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R9626
Surface Mount Thin Film Resistor, CPF Series, 84.5 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 84.5 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 84K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0939
Res, 84K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0939
RES, 84K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:84.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102996TR-ND CPF0402B84K5E1 95W6416 21R9626 57AC0939
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 84.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 84K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details