TE Connectivity Chip Resistor - Surface Mount CPF0402B82K5E1

Description
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102992DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102992DKR-ND
Chip Resistor - Surface Mount A102992DKR-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102992TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102992TR-ND
Chip Resistor - Surface Mount A102992TR-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102992CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102992CT-ND
Chip Resistor - Surface Mount A102992CT-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6413
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6413
Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 21R9625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
21R9625
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 21R9625
Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 82K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0937
Res, 82K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0937
RES, 82K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:82.5kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102992DKR-ND 95W6413 21R9625 57AC0937
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 82K5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details