TE Connectivity Chip Resistor - Surface Mount CPF0402B820RE1

Description
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102989CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102989CT-ND
Chip Resistor - Surface Mount A102989CT-ND
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102989TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102989TR-ND
Chip Resistor - Surface Mount A102989TR-ND
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102989DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102989DKR-ND
Chip Resistor - Surface Mount A102989DKR-ND
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3899 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3899
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3899
Surface Mount Thin Film Resistor, CPF Series, 820 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 820 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 22R3980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
22R3980
Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 22R3980
Surface Mount Thin Film Resistor, CPF Series, 820 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 820 ohm, 63 mW, - 0.1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102989CT-ND 80P3899 22R3980
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 820 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details