The Resistor 7R87, with a tolerance of 0.1% and a power rating of 0.063W, is a precision thin film surface mount resistor in a 0402 package. It features a resistance value of 7.87 Ω and is suitable for applications requiring high accuracy. The resistor is compliant with RoHS directives and has a voltage rating of 25V. It is designed for surface mount applications and comes in a taped and reeled packaging method for easy handling and assembly. The temperature coefficient is ±25 ppm/°C, indicating stable performance across varying temperatures. This product is ideal for engineers looking for reliable and precise resistive components in compact designs.
7.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
7.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
CPF 0402 7R87 0.1% 25PPM 1K RL
CPF 0402 7R87 0.1% 25PPM 1K RL
RES, 7R87, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CPF0402B7R87E1CT-ND | CPF0402B7R87E1 | 91AH6611 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 7R87, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |