TE Connectivity Chip Resistor - Surface Mount CPF0402B7K87E1

Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102985CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102985CT-ND
Chip Resistor - Surface Mount A102985CT-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102985TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102985TR-ND
Chip Resistor - Surface Mount A102985TR-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102985DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102985DKR-ND
Chip Resistor - Surface Mount A102985DKR-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6390
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6390
Surface Mount Thin Film Resistor, CPF Series, 7.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0922
Res, 7K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0922
RES, 7K87, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:7.87kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102985CT-ND 95W6390 57AC0922
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 7K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers