TE Connectivity Chip Resistor - Surface Mount CPF0402B7K87E

Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0402B7K87E-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0402B7K87E-ND
Chip Resistor - Surface Mount CPF0402B7K87E-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CPF0402B7K87ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CPF0402B7K87ETR-ND
Chip Resistor - Surface Mount 1111-CPF0402B7K87ETR-ND
CPF 0402 7K87 0.1% 25PPM 5K RL

CPF 0402 7K87 0.1% 25PPM 5K RL

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B7K87E
Chip Resistor - Surface Mount CPF0402B7K87E
RES 7.87 KOHM 0.1% 1/16W 0402

RES 7.87 KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CPF0402B7K87E-ND CPF0402B7K87E
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details