TE Connectivity Chip Resistor - Surface Mount CPF0402B76R8E1

Description
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102977CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102977CT-ND
Chip Resistor - Surface Mount A102977CT-ND
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102977TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102977TR-ND
Chip Resistor - Surface Mount A102977TR-ND
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 76.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 22R4028 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 76.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
22R4028
Surface Mount Chip Resistor, Thin Film, Cpf Series, 76.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 22R4028
Surface Mount Chip Resistor, Thin Film, CPF Series, 76.8 ohm, 63 mW, 0.1%, 25 V

Surface Mount Chip Resistor, Thin Film, CPF Series, 76.8 ohm, 63 mW, 0.1%, 25 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102977CT-ND 22R4028
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 76.8 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data